Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2
Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 12.6, 6.3
Mechanical Attachment Mount Style : Printed Circuit Board
Packaging Features Packaging Method : Bulk Pack
Product Type Features Product Type : Transformer
Termination Features Termination Type : Printed Circuit Board
Dimensions
- Dimensions (INCH) : 1.38 x 1.17 x 1.2
Electrical Characteristics
- Power Rating (VAMP) : 2.4
- Primary Voltage : 115 V, 230 V
- Secondary Voltage (V) : 12.6, 6.3
Mechanical Attachment
- Mount Style : Printed Circuit Board
Packaging Features
- Packaging Method : Bulk Pack
Product Type Features
- Product Type : Transformer
Termination Features
- Termination Type : Printed Circuit Board