TE Connectivity Voltage Transformer; Input Voltage Crompton Te Connectivity 460-346

Description
VOLTAGE TRANSFORMER; Input Voltage:346V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA
Datasheet
Description
VOLTAGE TRANSFORMER; Input Voltage:346V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3921 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer; Input Voltage Crompton Te Connectivity
42M3921
Voltage Transformer; Input Voltage Crompton Te Connectivity 42M3921
VOLTAGE TRANSFORMER; Input Voltage:346V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

VOLTAGE TRANSFORMER; Input Voltage:346V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3921
Product Name Voltage Transformer; Input Voltage Crompton Te Connectivity
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Pulse Transformers - 486-5482-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details