TE Connectivity ™ Transformers - Power Transformers 4000-78J15K999

Description
Win Source Part Number: 1033503-4000-78J15K9 99 Category: Transformers>Power Transformers Series: 4000, Products Unlimited Type: Laminated Core Termination Style: Wire Leads Package: Bulk Standard Package: 1 Power - Max: 75VA Weight: 2.4 lbs (1.1 kg) Voltage - Primary: 575V Voltage - Secondary (Full Load): 24V Primary Winding(s): Single Secondary Winding(s): Single Center Tap: No Mounting Type: Chassis Mount Dimension: 101.60mm L x 63.50mm W Alternative Parts (Cross-Reference): 4000-78J15K9992-1611 469-5; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4065 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 2-1611469-5,4000-78J 15K999-ND,PB3140 Base Product Number: 4000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1033503-4000-78J15K9 99 Category: Transformers>Power Transformers Series: 4000, Products Unlimited Type: Laminated Core Termination Style: Wire Leads Package: Bulk Standard Package: 1 Power - Max: 75VA Weight: 2.4 lbs (1.1 kg) Voltage - Primary: 575V Voltage - Secondary (Full Load): 24V Primary Winding(s): Single Secondary Winding(s): Single Center Tap: No Mounting Type: Chassis Mount Dimension: 101.60mm L x 63.50mm W Alternative Parts (Cross-Reference): 4000-78J15K9992-1611 469-5; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4065 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 2-1611469-5,4000-78J 15K999-ND,PB3140 Base Product Number: 4000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 1033503-4000-78J15K999 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1033503-4000-78J15K999
Transformers - Power Transformers 1033503-4000-78J15K999
Win Source Part Number: 1033503-4000-78J15K9 99 Category: Transformers>Power Transformers Series: 4000, Products Unlimited Type: Laminated Core Termination Style: Wire Leads Package: Bulk Standard Package: 1 Power - Max: 75VA Weight: 2.4 lbs (1.1 kg) Voltage - Primary: 575V Voltage - Secondary (Full Load): 24V Primary Winding(s): Single Secondary Winding(s): Single Center Tap: No Mounting Type: Chassis Mount Dimension: 101.60mm L x 63.50mm W Alternative Parts (Cross-Reference): 4000-78J15K9992-1611 469-5; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4065 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 2-1611469-5,4000-78J 15K999-ND,PB3140 Base Product Number: 4000 Product Status: Obsolete

Win Source Part Number: 1033503-4000-78J15K999
Category: Transformers>Power Transformers
Series: 4000, Products Unlimited
Type: Laminated Core
Termination Style: Wire Leads
Package: Bulk
Standard Package: 1
Power - Max: 75VA
Weight: 2.4 lbs (1.1 kg)
Voltage - Primary: 575V
Voltage - Secondary (Full Load): 24V
Primary Winding(s): Single
Secondary Winding(s): Single
Center Tap: No
Mounting Type: Chassis Mount
Dimension: 101.60mm L x 63.50mm W
Alternative Parts (Cross-Reference): 4000-78J15K9992-1611469-5;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4065
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 2-1611469-5,4000-78J15K999-ND,PB3140
Base Product Number: 4000
Product Status: Obsolete

Buy Now Datasheet
Pulse Transformer - 166-4000-78J15K999 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-4000-78J15K999
Pulse Transformer 166-4000-78J15K999
POWER TRANSFORMER Product overview: 4000-78J15K999 from TE Connectivity is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-4000-78J15K999 can be used for catalog matching and distributor lookup.

POWER TRANSFORMER Product overview: 4000-78J15K999 from TE Connectivity is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-4000-78J15K999 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 1033503-4000-78J15K999 166-4000-78J15K999
Product Name Transformers - Power Transformers Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details