TE Connectivity Step Down Transformers 1-1611467-1

Description
Dimensions Dimensions (INCH) : 4 x 2.53 x 2.56 Electrical Characteristics Power Rating (VAMP) : 60 Primary Voltage : 208 V, 480 V, 240 V Secondary Voltage (V) : 120 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 4 x 2.53 x 2.56 Electrical Characteristics Power Rating (VAMP) : 60 Primary Voltage : 208 V, 480 V, 240 V Secondary Voltage (V) : 120 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1-1611467-1 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1-1611467-1
Step Down Transformers 1-1611467-1
Dimensions Dimensions (INCH) : 4 x 2.53 x 2.56 Electrical Characteristics Power Rating (VAMP) : 60 Primary Voltage : 208 V, 480 V, 240 V Secondary Voltage (V) : 120 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 4 x 2.53 x 2.56

Electrical Characteristics


  • Power Rating (VAMP) : 60
  • Primary Voltage : 208 V, 480 V, 240 V
  • Secondary Voltage (V) : 120

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 1-1611467-1
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformer; Ct Construction Crompton Te Connectivity - 42M3940 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers
Step Down Transformers - 4-1611471-2 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Step Down Transformers - 1672325-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details