TE Connectivity Step Down Transformers 3-1611471-6

Description
Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.468 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.468 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 3-1611471-6 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
3-1611471-6
Step Down Transformers 3-1611471-6
Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.468 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.563 x 2.62 x 2.468

Electrical Characteristics


  • Power Rating (VAMP) : 50
  • Primary Voltage : 120 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 3-1611471-6
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

500MA Pulse Transformer - 166-8-1609095-8 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
Pulse Transformers - 800071-SF - TE Connectivity
Specs
Standards RoHS; EU ELV Compliant
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
Step Down Transformers - 5-1672209-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details