TE Connectivity Step Down Transformers 4-1611471-6

Description
Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 4-1611471-6 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
4-1611471-6
Step Down Transformers 4-1611471-6
Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, Top

Dimensions


  • Dimensions (INCH) : 3.562 x 2.188 x 2.818

Electrical Characteristics


  • Power Rating (VAMP) : 50
  • Primary Voltage : 240 V, 208 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, Top
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 4-1611471-6
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 800052-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3922 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 480 volts
Output Voltage 120 volts
View Details