TE Connectivity Audio Transformers 5-2337822-2

Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet
Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 5-2337822-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
5-2337822-2-ND
Audio Transformers 5-2337822-2-ND
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Buy Now Datasheet
Xfmr, 10/100 Base-T, 1 Port, Smd; No. Of Ports Amp Te Connectivity - 52AH0154 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 1 Port, Smd; No. Of Ports Amp Te Connectivity
52AH0154
Xfmr, 10/100 Base-T, 1 Port, Smd; No. Of Ports Amp Te Connectivity 52AH0154
XFMR, 10/100 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100 BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
5-2337822-2
Audio Transformers / Signal Transformers 5-2337822-2
Audio Transformers / Signal Transformers Disc. Eth. Mag. Single SMT

Audio Transformers / Signal Transformers Disc. Eth. Mag. Single SMT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 5-2337822-2-ND 52AH0154 5-2337822-2
Product Name Audio Transformers Xfmr, 10/100 Base-T, 1 Port, Smd; No. Of Ports Amp Te Connectivity Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Site Transformers - 1249720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Base mount, stand alone
Standards RoHS
View Details
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details