TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 7SHT-601

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:2.5"RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:2.5"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4036 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4036
Current Transformer; Ct Construction Crompton Te Connectivity 42M4036
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:2.5"RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:2.5"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4036
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F20-120-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω - NCS1-63+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers