PWR XFMR LAMINATED 12VA TH
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | A108171-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chip Transformer |
| Construction | Laminate |
| Single Phase Configuration | Dual |
| Input Voltage | 115 to 230 volts |