KOA Speer Electronics, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
250
300
350
400
450
500
550
560
570
580
590
600
610
611
612
613
614
615
616
617
618
619
620
621
622
630
633
| Product Name | Notes |
|---|---|
| Features Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100mΩ or under) and high accuracy resistors (±1%) for current detection High reliability and performance with T.C.R. ±100×10-6... | |
| Features SMD type of small size, high rated current zero ohm jumper Low height suitable for use of small equipment such as mobile phone Suitable for reflow soldering (Not suitable... | |
| Features SMD Type of small size, low resistance resistor for current detection Carrier metal plate inside, resistor of high radiation of heat structure (3AW, 3AP) High reliability and performance with... | |
| Features SMD type of small size, metal plate low resistance resistor for current detection Low height suitable for use of small equipment such as mobile phone High reliability and performance... | |
| Features Ultra low height with a thickness of 0.6mm, suitable for use of small equipment Excellent high-frequency characteristics Ultra low resistances (0.5mΩ~), suitable for large current sensing Suitable for reflow... | |
| Features Ultra low height with a thickness of 0.6mm, suitable for use of small equipment Ultra low resistances (0.5mΩ~), suitable for large current sensing Suitable for reflow soldering (Not suitable... |
| << Prev | Next >> |