KOA Speer Electronics, Inc. Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 60 100 150 200 250 300 350 500 620
Product Name Notes
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material High heat resistance that can be used even at high temperatures of 155°C or higher. The maximum...

Next >>