15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-TLR2BWDTD15L0F50TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |