KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR3AWDTE6L00F

Description
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR3AWDTE6L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE6L00FTR-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE6L00FTR-ND
6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE6L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE6L00FCT-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE6L00FCT-ND
RES 0.006 OHM 1% 2W 2512

RES 0.006 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE6L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE6L00FDKR-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE6L00FDKR-ND
RES 0.006 OHM 1% 2W 2512

RES 0.006 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - TLR3AWDTE6L00F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR3AWDTE6L00F
Chip Resistor - Surface Mount TLR3AWDTE6L00F
RES 0.006 OHM 1% 2W 2512

RES 0.006 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-TLR3AWDTE6L00FTR-ND TLR3AWDTE6L00F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0060 ohms 6.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers