KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR2ATTD10L0F

Description
10 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR2ATTD10L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2ATTD10L0FCT-ND
Chip Resistor - Surface Mount 2019-TLR2ATTD10L0FCT-ND
10 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2ATTD10L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2ATTD10L0FTR-ND
Chip Resistor - Surface Mount 2019-TLR2ATTD10L0FTR-ND
10 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2ATTD10L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2ATTD10L0FDKR-ND
Chip Resistor - Surface Mount 2019-TLR2ATTD10L0FDKR-ND
10 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res, 0R01, 1W, 0805, Metal Plate Rohs Compliant Koa - 85AH5489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 0805, Metal Plate Rohs Compliant Koa
85AH5489
Res, 0R01, 1W, 0805, Metal Plate Rohs Compliant Koa 85AH5489
RES, 0R01, 1W, 0805, METAL PLATE ROHS COMPLIANT: YES

RES, 0R01, 1W, 0805, METAL PLATE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TLR2ATTD10L0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR2ATTD10L0F
Chip Resistor - Surface Mount TLR2ATTD10L0F
RES 10M OHM 1% 1W 0805

RES 10M OHM 1% 1W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-TLR2ATTD10L0FCT-ND 85AH5489 TLR2ATTD10L0F
Product Name Chip Resistor - Surface Mount Res, 0R01, 1W, 0805, Metal Plate Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details