KOA Speer Electronics, Inc. Chip Resistor - Surface Mount UR73D2ATTD25L0F

Description
25 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
25 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-UR73D2ATTD25L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2ATTD25L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D2ATTD25L0FDKR-ND
25 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

25 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2ATTD25L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2ATTD25L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D2ATTD25L0FCT-ND
25 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

25 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2ATTD25L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2ATTD25L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D2ATTD25L0FTR-ND
25 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

25 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1383805-UR73D2ATTD25L0F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1383805-UR73D2ATTD25L0F
Resistors - Chip Resistor - Surface Mount 1383805-UR73D2ATTD25L0F
Win Source Part Number: 1383805-UR73D2ATTD25 L0F Category: Resistors>Chip Resistor - Surface Mount Series: UR73 Features: Current Sense Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.71mm) Standard Package: 5,000 pcs Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 25 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Base Product Number: UR73D2A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383805-UR73D2ATTD25L0F
Category: Resistors>Chip Resistor - Surface Mount
Series: UR73
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.71mm)
Standard Package: 5,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 25 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer
Base Product Number: UR73D2A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-UR73D2ATTD25L0FDKR-ND 1383805-UR73D2ATTD25L0F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details