KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR2ATTD9L00F

Description
9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR2ATTD9L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2ATTD9L00FCT-ND
Chip Resistor - Surface Mount 2019-TLR2ATTD9L00FCT-ND
9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2ATTD9L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2ATTD9L00FTR-ND
Chip Resistor - Surface Mount 2019-TLR2ATTD9L00FTR-ND
9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2ATTD9L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2ATTD9L00FDKR-ND
Chip Resistor - Surface Mount 2019-TLR2ATTD9L00FDKR-ND
9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res, 0R009, 1W, 0805, Metal Plate Rohs Compliant Koa - 85AH5494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R009, 1W, 0805, Metal Plate Rohs Compliant Koa
85AH5494
Res, 0R009, 1W, 0805, Metal Plate Rohs Compliant Koa 85AH5494
RES, 0R009, 1W, 0805, METAL PLATE ROHS COMPLIANT: YES

RES, 0R009, 1W, 0805, METAL PLATE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-TLR2ATTD9L00FCT-ND 85AH5494
Product Name Chip Resistor - Surface Mount Res, 0R009, 1W, 0805, Metal Plate Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details