KOA Speer Electronics, Inc. 0.002 OHM 2W Resistor TLR2BDTD2L00F75

Description
RES 0.002 OHM 1% 1/2W 1206 Product overview: TLR2BDTD2L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2BDTD2L00F75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.002 OHM 1% 1/2W 1206 Product overview: TLR2BDTD2L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2BDTD2L00F75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.002 OHM 2W Resistor - 52-TLR2BDTD2L00F75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002 OHM 2W Resistor
52-TLR2BDTD2L00F75
0.002 OHM 2W Resistor 52-TLR2BDTD2L00F75
RES 0.002 OHM 1% 1/2W 1206 Product overview: TLR2BDTD2L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2BDTD2L00F75 can be used for catalog matching and distributor lookup.

RES 0.002 OHM 1% 1/2W 1206 Product overview: TLR2BDTD2L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2BDTD2L00F75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TLR2BDTD2L00F75 - 801094-TLR2BDTD2L00F75 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TLR2BDTD2L00F75
801094-TLR2BDTD2L00F75
Chip Resistor - Surface Mount - TLR2BDTD2L00F75 801094-TLR2BDTD2L00F75
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 801094-TLR2BDTD2L00F 75 Packaging: Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.032" (0.81mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 801094-TLR2BDTD2L00F75
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.032" (0.81mm)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 2019-TLR2BDTD2L00F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BDTD2L00F75CT-ND
Chip Resistor - Surface Mount 2019-TLR2BDTD2L00F75CT-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2BDTD2L00F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BDTD2L00F75TR-ND
Chip Resistor - Surface Mount 2019-TLR2BDTD2L00F75TR-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2BDTD2L00F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BDTD2L00F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR2BDTD2L00F75DKR-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - TLR2BDTD2L00F75 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR2BDTD2L00F75
Chip Resistor - Surface Mount TLR2BDTD2L00F75
RES 0.002 OHM 1% 1/2W 1206

RES 0.002 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Current Sense Resistors - SMD .002 OHM 1% 1/2W 75PPM - 430-TLR2BDTD2L00F75 - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD .002 OHM 1% 1/2W 75PPM
430-TLR2BDTD2L00F75
Current Sense Resistors - SMD .002 OHM 1% 1/2W 75PPM 430-TLR2BDTD2L00F75
Current Sense Resistors - SMD .002 OHM 1% 1/2W 75PPM

Current Sense Resistors - SMD .002 OHM 1% 1/2W 75PPM

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TLR2BDTD2L00F75 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TLR2BDTD2L00F75
Resistors - Chip Resistor - Surface Mount TLR2BDTD2L00F75
RES 0.002 OHM 1% 1/2W 1206

RES 0.002 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-TLR2BDTD2L00F75 801094-TLR2BDTD2L00F75 2019-TLR2BDTD2L00F75CT-ND TLR2BDTD2L00F75 430-TLR2BDTD2L00F75 TLR2BDTD2L00F75
Product Name 0.002 OHM 2W Resistor Chip Resistor - Surface Mount - TLR2BDTD2L00F75 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Resistors - SMD .002 OHM 1% 1/2W 75PPM Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Plate MetalAlloy MetalAlloy Metal Element MetalOxide
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 (3216 Metric)
Resistance Range 0.0020 ohms 2.00E6 ohms 0.0020 ohms 2.00E6 ohms 0.0020 ohms 0.0020 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers