KOA Speer Electronics, Inc. 0.003 OHM 5W Resistor TLR3APDTE3L00F75

Description
RES 0.003 OHM 1% 5W 2512 Product overview: TLR3APDTE3L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTE3L00F75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.003 OHM 1% 5W 2512 Product overview: TLR3APDTE3L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTE3L00F75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.003 OHM 5W Resistor - 52-TLR3APDTE3L00F75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.003 OHM 5W Resistor
52-TLR3APDTE3L00F75
0.003 OHM 5W Resistor 52-TLR3APDTE3L00F75
RES 0.003 OHM 1% 5W 2512 Product overview: TLR3APDTE3L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTE3L00F75 can be used for catalog matching and distributor lookup.

RES 0.003 OHM 1% 5W 2512 Product overview: TLR3APDTE3L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTE3L00F75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TLR3APDTE3L00F75
936836-TLR3APDTE3L00F75
Chip Resistor - Surface Mount - TLR3APDTE3L00F75 936836-TLR3APDTE3L00F75
Manufacturer: KOA Speer Win Source Part Number: 936836-TLR3APDTE3L00 F75 Series: TLR Operating Temperature Range: -65°C ~ 170°C Features: 3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Family Name: TLR3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-TLR3APDTE3L00F7 5DKR, 2019-TLR3APDTE3L00F7 5CT, 2019-TLR3APDTE3L00F7 5TR

Manufacturer: KOA Speer
Win Source Part Number: 936836-TLR3APDTE3L00F75
Series: TLR
Operating Temperature Range: -65°C ~ 170°C
Features: 3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: TLR3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-TLR3APDTE3L00F75DKR, 2019-TLR3APDTE3L00F75CT, 2019-TLR3APDTE3L00F75TR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE3L00F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE3L00F75TR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE3L00F75TR-ND
3 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE3L00F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE3L00F75CT-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE3L00F75CT-ND
3 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE3L00F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE3L00F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE3L00F75DKR-ND
3 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TLR3APDTE3L00F75 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TLR3APDTE3L00F75
Resistors - Chip Resistor - Surface Mount TLR3APDTE3L00F75
RES 0.003 OHM 1% 5W 2512

RES 0.003 OHM 1% 5W 2512

Supplier's Site
Res, 0R003, 3W, Metal Plate, 2512 Rohs Compliant Koa - 85AH5553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 3W, Metal Plate, 2512 Rohs Compliant Koa
85AH5553
Res, 0R003, 3W, Metal Plate, 2512 Rohs Compliant Koa 85AH5553
RES, 0R003, 3W, METAL PLATE, 2512 ROHS COMPLIANT: YES

RES, 0R003, 3W, METAL PLATE, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TLR3APDTE3L00F75 936836-TLR3APDTE3L00F75 2019-TLR3APDTE3L00F75TR-ND TLR3APDTE3L00F75 85AH5553
Product Name 0.003 OHM 5W Resistor Chip Resistor - Surface Mount - TLR3APDTE3L00F75 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R003, 3W, Metal Plate, 2512 Rohs Compliant Koa
Technology / Construction Metal Plate MetalAlloy MetalOxide
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512; 2512 (6432 Metric) 2512
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Power Rating 3 watts 5 watts 5 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details