KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 250 300 350 400 450 500 550 560 570 580 590 600 608 609 610 611 612 613 614 615 616 617 618 619 620 630 633
Product Name Notes
Features Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±0.5%, T.C.R. ±100×10-6/K Suitable for both reflow and flow solderings Products with lead-free...
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Current detecting resistors for power supply, motor circuits, etc High reliability and performance with resistance tolerance ±1.0%,...
Features Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested: 0402 (1E), 0603 (1J),...

<< Prev Next >>