KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR3APDTEL820F75

Description
820 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
820 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR3APDTEL820F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTEL820F75TR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTEL820F75TR-ND
820 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

820 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTEL820F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTEL820F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTEL820F75DKR-ND
RES 820 UOHM 1% 5W 2512

RES 820 UOHM 1% 5W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTEL820F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTEL820F75CT-ND
Chip Resistor - Surface Mount 2019-TLR3APDTEL820F75CT-ND
RES 820 UOHM 1% 5W 2512

RES 820 UOHM 1% 5W 2512

Buy Now Datasheet
Surface Mount Resistors - 2313704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313704P
Surface Mount Resistors 2313704P
KOA TLR3APDTEL820F75

KOA TLR3APDTEL820F75

Supplier's Site
Surface Mount Resistors - 2313704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313704
Surface Mount Resistors 2313704
KOA TLR3APDTEL820F75

KOA TLR3APDTEL820F75

Supplier's Site
Surface Mount Resistors - 2313703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313703
Surface Mount Resistors 2313703
KOA TLR3APDTEL820F75

KOA TLR3APDTEL820F75

Supplier's Site
Chip Resistor - Surface Mount - TLR3APDTEL820F75 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR3APDTEL820F75
Chip Resistor - Surface Mount TLR3APDTEL820F75
RES 820 UOHM 1% 5W 2512

RES 820 UOHM 1% 5W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-TLR3APDTEL820F75TR-ND 2313704P TLR3APDTEL820F75
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy; Metal Plate MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details