KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR3AWDTE1L00F

Description
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR3AWDTE1L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE1L00FTR-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE1L00FTR-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE1L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE1L00FDKR-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE1L00FDKR-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE1L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE1L00FCT-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE1L00FCT-ND
1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res, 0R001, 2W, 2512, Metal Plate Rohs Compliant Koa - 85AH5561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 2W, 2512, Metal Plate Rohs Compliant Koa
85AH5561
Res, 0R001, 2W, 2512, Metal Plate Rohs Compliant Koa 85AH5561
RES, 0R001, 2W, 2512, METAL PLATE ROHS COMPLIANT: YES

RES, 0R001, 2W, 2512, METAL PLATE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-TLR3AWDTE1L00FTR-ND 85AH5561
Product Name Chip Resistor - Surface Mount Res, 0R001, 2W, 2512, Metal Plate Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 2512
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers