KOA Speer Electronics, Inc. Chip Resistor - Surface Mount UR73D3ATTE20L0F

Description
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-UR73D3ATTE20L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D3ATTE20L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D3ATTE20L0FTR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D3ATTE20L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D3ATTE20L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D3ATTE20L0FCT-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D3ATTE20L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D3ATTE20L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D3ATTE20L0FDKR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1103411-UR73D3ATTE20L0F
Resistors - Chip Resistor - Surface Mount 1103411-UR73D3ATTE20L0F
Win Source Part Number: 1103411-UR73D3ATTE20 L0F Category: Resistors>Chip Resistor - Surface Mount Series: UR73 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.091" (2.30mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) Alternative Parts (Cross-Reference): ERJ-M1WSF20MU; RL2512FK-070R02L; TLM3ADR020FTE; RCWE251220L0FMEA; WSL2512R0200FEA; WSLT2512R0200FEAUR73 D3ATTE20L0F.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-UR73D3ATTE20L0F DKR,2019-UR73D3ATTE2 0L0FCT,2019-UR73D3AT TE20L0FTR Base Product Number: UR73D3A

Win Source Part Number: 1103411-UR73D3ATTE20L0F
Category: Resistors>Chip Resistor - Surface Mount
Series: UR73
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
Alternative Parts (Cross-Reference): ERJ-M1WSF20MU; RL2512FK-070R02L; TLM3ADR020FTE; RCWE251220L0FMEA; WSL2512R0200FEA; WSLT2512R0200FEAUR73D3ATTE20L0F.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-UR73D3ATTE20L0FDKR,2019-UR73D3ATTE20L0FCT,2019-UR73D3ATTE20L0FTR
Base Product Number: UR73D3A

Buy Now Datasheet
1W Resistor - 52-UR73D3ATTE20L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 20M OHM 1% 1W 2512 Product overview: UR73D3ATTE20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D3ATTE20L0F can be used for catalog matching and distributor lookup.

RES 20M OHM 1% 1W 2512 Product overview: UR73D3ATTE20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D3ATTE20L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 2019-UR73D3ATTE20L0FTR-ND 1103411-UR73D3ATTE20L0F 52-UR73D3ATTE20L0F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 1W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 2512; 2512 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers