KOA Speer Electronics, Inc. 0.002 OHM 1W Resistor TLR3ADTE2L00F

Description
RES 0.002 OHM 1% 1W 2512 Product overview: TLR3ADTE2L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3ADTE2L00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.002 OHM 1% 1W 2512 Product overview: TLR3ADTE2L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3ADTE2L00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.002 OHM 1W Resistor - 52-TLR3ADTE2L00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002 OHM 1W Resistor
52-TLR3ADTE2L00F
0.002 OHM 1W Resistor 52-TLR3ADTE2L00F
RES 0.002 OHM 1% 1W 2512 Product overview: TLR3ADTE2L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3ADTE2L00F can be used for catalog matching and distributor lookup.

RES 0.002 OHM 1% 1W 2512 Product overview: TLR3ADTE2L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3ADTE2L00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-TLR3ADTE2L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3ADTE2L00FDKR-ND
Chip Resistor - Surface Mount 2019-TLR3ADTE2L00FDKR-ND
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3ADTE2L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3ADTE2L00FTR-ND
Chip Resistor - Surface Mount 2019-TLR3ADTE2L00FTR-ND
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3ADTE2L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3ADTE2L00FCT-ND
Chip Resistor - Surface Mount 2019-TLR3ADTE2L00FCT-ND
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TLR3ADTE2L00F
900129-TLR3ADTE2L00F
Chip Resistor - Surface Mount - TLR3ADTE2L00F 900129-TLR3ADTE2L00F
Manufacturer: KOA Speer Win Source Part Number: 900129-TLR3ADTE2L00F Series: TLR Operating Temperature Range: -65°C ~ 170°C Features: 2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Family Name: TLR3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-TLR3ADTE2L00FCT , 2019-TLR3ADTE2L00FTR , 2019-TLR3ADTE2L00FDK R

Manufacturer: KOA Speer
Win Source Part Number: 900129-TLR3ADTE2L00F
Series: TLR
Operating Temperature Range: -65°C ~ 170°C
Features: 2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: TLR3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-TLR3ADTE2L00FCT, 2019-TLR3ADTE2L00FTR, 2019-TLR3ADTE2L00FDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-TLR3ADTE2L00F 2019-TLR3ADTE2L00FDKR-ND 900129-TLR3ADTE2L00F
Product Name 0.002 OHM 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TLR3ADTE2L00F
Technology / Construction Metal Plate MetalAlloy
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 0.0020 ohms 0.0020 ohms
Power Rating 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details