KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR2HWDTE1L00F50

Description
1 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR2HWDTE1L00F50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HWDTE1L00F50TR-ND
Chip Resistor - Surface Mount 2019-TLR2HWDTE1L00F50TR-ND
1 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2HWDTE1L00F50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HWDTE1L00F50CT-ND
Chip Resistor - Surface Mount 2019-TLR2HWDTE1L00F50CT-ND
RES 0.001 OHM 1% 2W 2010

RES 0.001 OHM 1% 2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2HWDTE1L00F50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HWDTE1L00F50DKR-ND
Chip Resistor - Surface Mount 2019-TLR2HWDTE1L00F50DKR-ND
RES 0.001 OHM 1% 2W 2010

RES 0.001 OHM 1% 2W 2010

Buy Now Datasheet
Res, 0R001, 2W, Metal Plate, 2010 Rohs Compliant Koa - 85AH5532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 2W, Metal Plate, 2010 Rohs Compliant Koa
85AH5532
Res, 0R001, 2W, Metal Plate, 2010 Rohs Compliant Koa 85AH5532
RES, 0R001, 2W, METAL PLATE, 2010 ROHS COMPLIANT: YES

RES, 0R001, 2W, METAL PLATE, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-TLR2HWDTE1L00F50TR-ND 85AH5532
Product Name Chip Resistor - Surface Mount Res, 0R001, 2W, Metal Plate, 2010 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 2010
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details