KOA Speer Electronics, Inc. 2W Resistor UR73D2BTTD25L0F

Description
RES 25M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD25L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD25L0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 25M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD25L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD25L0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 52-UR73D2BTTD25L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 25M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD25L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD25L0F can be used for catalog matching and distributor lookup.

RES 25M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD25L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD25L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2BTTD25L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD25L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD25L0FTR-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2BTTD25L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD25L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD25L0FCT-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2BTTD25L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD25L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD25L0FDKR-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistor - 123664559 - Radwell International
Willingboro, NJ, United States
Resistor
123664559
Resistor 123664559
RESISTOR, UR73 SERIES, 25 MOHM, .50 W, 1%, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, UR73 SERIES, 25 MOHM, .50 W, 1%, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chip Resistor - Surface Mount - UR73D2BTTD25L0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UR73D2BTTD25L0F
Chip Resistor - Surface Mount UR73D2BTTD25L0F
RES 25M OHM 1% 1/2W 1206

RES 25M OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-UR73D2BTTD25L0F 2019-UR73D2BTTD25L0FTR-ND 123664559 UR73D2BTTD25L0F
Product Name 2W Resistor Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 0.0250 ohms 2.50E7 ohms 0.0250 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details