KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount UR732ATTDR100F

Description
Win Source Part Number: 1375407-UR732ATTDR10 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: UR73 Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: UR732A HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 MOhms Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375407-UR732ATTDR10 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: UR73 Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: UR732A HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 MOhms Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375407-UR732ATTDR100F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375407-UR732ATTDR100F
Resistors - Chip Resistor - Surface Mount 1375407-UR732ATTDR100F
Win Source Part Number: 1375407-UR732ATTDR10 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: UR73 Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: UR732A HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 MOhms Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375407-UR732ATTDR100F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: UR73
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: UR732A
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 MOhms
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR732ATTDR100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR732ATTDR100FCT-ND
Chip Resistor - Surface Mount 2019-UR732ATTDR100FCT-ND
100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR732ATTDR100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR732ATTDR100FTR-ND
Chip Resistor - Surface Mount 2019-UR732ATTDR100FTR-ND
100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR732ATTDR100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR732ATTDR100FDKR-ND
Chip Resistor - Surface Mount 2019-UR732ATTDR100FDKR-ND
100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R1, 0.33W, Thick Film, 0805 Rohs Compliant Koa - 85AH5803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 0.33W, Thick Film, 0805 Rohs Compliant Koa
85AH5803
Res, 0R1, 0.33W, Thick Film, 0805 Rohs Compliant Koa 85AH5803
RES, 0R1, 0.33W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 0R1, 0.33W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1375407-UR732ATTDR100F 2019-UR732ATTDR100FCT-ND 85AH5803
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R1, 0.33W, Thick Film, 0805 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.3330 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details