KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - TLR2HDTE5L00F75 TLR2HDTE5L00F75

Description
Manufacturer: KOA Speer Win Source Part Number: 900128-TLR2HDTE5L00F 75 Series: TLR Operating Temperature Range: -65°C ~ 170°C Features: 5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Family Name: TLR2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-TLR2HDTE5L00F75 TR, 2019-TLR2HDTE5L00F75 DKR, 2019-TLR2HDTE5L00F75 CT
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 900128-TLR2HDTE5L00F 75 Series: TLR Operating Temperature Range: -65°C ~ 170°C Features: 5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Family Name: TLR2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-TLR2HDTE5L00F75 TR, 2019-TLR2HDTE5L00F75 DKR, 2019-TLR2HDTE5L00F75 CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TLR2HDTE5L00F75
900128-TLR2HDTE5L00F75
Chip Resistor - Surface Mount - TLR2HDTE5L00F75 900128-TLR2HDTE5L00F75
Manufacturer: KOA Speer Win Source Part Number: 900128-TLR2HDTE5L00F 75 Series: TLR Operating Temperature Range: -65°C ~ 170°C Features: 5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Family Name: TLR2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-TLR2HDTE5L00F75 TR, 2019-TLR2HDTE5L00F75 DKR, 2019-TLR2HDTE5L00F75 CT

Manufacturer: KOA Speer
Win Source Part Number: 900128-TLR2HDTE5L00F75
Series: TLR
Operating Temperature Range: -65°C ~ 170°C
Features: 5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: TLR2H
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-TLR2HDTE5L00F75TR, 2019-TLR2HDTE5L00F75DKR, 2019-TLR2HDTE5L00F75CT

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2HDTE5L00F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HDTE5L00F75CT-ND
Chip Resistor - Surface Mount 2019-TLR2HDTE5L00F75CT-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2HDTE5L00F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HDTE5L00F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR2HDTE5L00F75DKR-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2HDTE5L00F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HDTE5L00F75TR-ND
Chip Resistor - Surface Mount 2019-TLR2HDTE5L00F75TR-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Surface Mount Resistors - 1921823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1921823P
Surface Mount Resistors 1921823P
KOA TLR2HDTE5L00F75

KOA TLR2HDTE5L00F75

Supplier's Site
Surface Mount Resistors - 1786267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786267
Surface Mount Resistors 1786267
KOA TLR2HDTE5L00F75

KOA TLR2HDTE5L00F75

Supplier's Site
Surface Mount Resistors - 1921823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1921823
Surface Mount Resistors 1921823
KOA TLR2HDTE5L00F75

KOA TLR2HDTE5L00F75

Supplier's Site
Surface Mount Resistors - 1786573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786573
Surface Mount Resistors 1786573
KOA TLR2HDTE5L00F75

KOA TLR2HDTE5L00F75

Supplier's Site
Current Sense Resistors - SMD .005 OHM 1W 1% 75PPM - 430-TLR2HDTE5L00F75 - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD .005 OHM 1W 1% 75PPM
430-TLR2HDTE5L00F75
Current Sense Resistors - SMD .005 OHM 1W 1% 75PPM 430-TLR2HDTE5L00F75
Current Sense Resistors - SMD .005 OHM 1W 1% 75PPM

Current Sense Resistors - SMD .005 OHM 1W 1% 75PPM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 900128-TLR2HDTE5L00F75 2019-TLR2HDTE5L00F75CT-ND 1921823P 1786267 430-TLR2HDTE5L00F75
Product Name Chip Resistor - Surface Mount - TLR2HDTE5L00F75 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Current Sense Resistors - SMD .005 OHM 1W 1% 75PPM
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy; Metal Plate Metal strip Metal Element
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-1879359-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details