KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR2BWDTD15L0F75

Description
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR2BWDTD15L0F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BWDTD15L0F75TR-ND
Chip Resistor - Surface Mount 2019-TLR2BWDTD15L0F75TR-ND
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2BWDTD15L0F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BWDTD15L0F75CT-ND
Chip Resistor - Surface Mount 2019-TLR2BWDTD15L0F75CT-ND
RES 15M OHM 1% 1W 1206

RES 15M OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2BWDTD15L0F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BWDTD15L0F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR2BWDTD15L0F75DKR-ND
RES 15M OHM 1% 1W 1206

RES 15M OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R015, 1W, Metal Plate, 1206 Rohs Compliant Koa - 85AH5517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1W, Metal Plate, 1206 Rohs Compliant Koa
85AH5517
Res, 0R015, 1W, Metal Plate, 1206 Rohs Compliant Koa 85AH5517
RES, 0R015, 1W, METAL PLATE, 1206 ROHS COMPLIANT: YES

RES, 0R015, 1W, METAL PLATE, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-TLR2BWDTD15L0F75TR-ND 85AH5517
Product Name Chip Resistor - Surface Mount Res, 0R015, 1W, Metal Plate, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details