KOA Speer Electronics, Inc. 2W Resistor UR73D2BTTD20L0F

Description
RES 20M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD20L0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 20M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD20L0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 52-UR73D2BTTD20L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 20M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD20L0F can be used for catalog matching and distributor lookup.

RES 20M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD20L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD20L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - UR73D2BTTD20L0F
902272-UR73D2BTTD20L0F
Chip Resistor - Surface Mount - UR73D2BTTD20L0F 902272-UR73D2BTTD20L0F
Manufacturer: KOA Speer Win Source Part Number: 902272-UR73D2BTTD20L 0F Series: UR73 Operating Temperature Range: -55°C ~ 125°C Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: UR73D2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-UR73D2BTTD20L0F DKR, 2019-UR73D2BTTD20L0F CT, 2019-UR73D2BTTD20L0F TR

Manufacturer: KOA Speer
Win Source Part Number: 902272-UR73D2BTTD20L0F
Series: UR73
Operating Temperature Range: -55°C ~ 125°C
Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: UR73D2B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-UR73D2BTTD20L0FDKR, 2019-UR73D2BTTD20L0FCT, 2019-UR73D2BTTD20L0FTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2BTTD20L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD20L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD20L0FCT-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2BTTD20L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD20L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD20L0FTR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2BTTD20L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD20L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD20L0FDKR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R02, 0.5W, Thick Film, 1206 Rohs Compliant Koa - 85AH5770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, Thick Film, 1206 Rohs Compliant Koa
85AH5770
Res, 0R02, 0.5W, Thick Film, 1206 Rohs Compliant Koa 85AH5770
RES, 0R02, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 0R02, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - UR73D2BTTD20L0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UR73D2BTTD20L0F
Chip Resistor - Surface Mount UR73D2BTTD20L0F
RES 20M OHM 1% 1/2W 1206

RES 20M OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-UR73D2BTTD20L0F 902272-UR73D2BTTD20L0F 2019-UR73D2BTTD20L0FCT-ND 85AH5770 UR73D2BTTD20L0F
Product Name 2W Resistor Chip Resistor - Surface Mount - UR73D2BTTD20L0F Chip Resistor - Surface Mount Res, 0R02, 0.5W, Thick Film, 1206 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 0.0200 ohms 0.0200 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details