KOA Speer Electronics, Inc. Datasheets for Resistor, Capacitor Networks

Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip.
Resistor, Capacitor Networks: Learn more

Product Name Notes
Features High precision high voltage divider Maximum resistance value 51MΩ, maximum working voltage 1000V, maximum resistance ratio 1000:1 Relative precision of pair resistors are guaranteed Higher integration saves board space...
Features High precision resistor networks Combination of different resistance is available for custom circuit TCR tracking down to 5 ppm/°C Marking: Black body color
Features Thin film (metal film) resistor array on silicon wafer Excellent resistance matching, TCR tracking and stabilities Custom circuits are available with flexible layout (Different resistance combinations possible) High integration...