KOA Speer Electronics, Inc. 0.01 OHM 2W Resistor TLR2BDTD10L0F75

Description
RES 0.01 OHM 1% 1/2W 1206 Product overview: TLR2BDTD10L0F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2BDTD10L0F75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.01 OHM 1% 1/2W 1206 Product overview: TLR2BDTD10L0F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2BDTD10L0F75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 OHM 2W Resistor - 52-TLR2BDTD10L0F75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 2W Resistor
52-TLR2BDTD10L0F75
0.01 OHM 2W Resistor 52-TLR2BDTD10L0F75
RES 0.01 OHM 1% 1/2W 1206 Product overview: TLR2BDTD10L0F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2BDTD10L0F75 can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 1/2W 1206 Product overview: TLR2BDTD10L0F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2BDTD10L0F75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-TLR2BDTD10L0F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BDTD10L0F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR2BDTD10L0F75DKR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2BDTD10L0F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BDTD10L0F75TR-ND
Chip Resistor - Surface Mount 2019-TLR2BDTD10L0F75TR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2BDTD10L0F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BDTD10L0F75CT-ND
Chip Resistor - Surface Mount 2019-TLR2BDTD10L0F75CT-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TLR2BDTD10L0F75
742668-TLR2BDTD10L0F75
Chip Resistor - Surface Mount - TLR2BDTD10L0F75 742668-TLR2BDTD10L0F75
Manufacturer: KOA Speer Win Source Part Number: 742668-TLR2BDTD10L0F 75 Manufacturer Homepage: www.koaspeer.com Reference Date Code: 1425 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 742668-TLR2BDTD10L0F75
Manufacturer Homepage: www.koaspeer.com
Reference Date Code: 1425
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - TLR2BDTD10L0F75 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR2BDTD10L0F75
Chip Resistor - Surface Mount TLR2BDTD10L0F75
RES 0.01 OHM 1% 1/2W 1206

RES 0.01 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 0R01, 0.5W, Metal Plate, 1206 Rohs Compliant Koa - 24AJ2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, Metal Plate, 1206 Rohs Compliant Koa
24AJ2290
Res, 0R01, 0.5W, Metal Plate, 1206 Rohs Compliant Koa 24AJ2290
RES, 0R01, 0.5W, METAL PLATE, 1206 ROHS COMPLIANT: YES

RES, 0R01, 0.5W, METAL PLATE, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-TLR2BDTD10L0F75 2019-TLR2BDTD10L0F75DKR-ND 742668-TLR2BDTD10L0F75 TLR2BDTD10L0F75 24AJ2290
Product Name 0.01 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TLR2BDTD10L0F75 Chip Resistor - Surface Mount Res, 0R01, 0.5W, Metal Plate, 1206 Rohs Compliant Koa
Technology / Construction Metal Plate MetalAlloy MetalAlloy
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details