KOA Speer Electronics, Inc. SMD 0.75W Resistor UR73D2HTTE36L0F

Description
Current Sense Resistors - SMD 0.75W 36L00 Ohm +1% +100ppm Product overview: UR73D2HTTE36L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2HTTE36L0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.75W 36L00 Ohm +1% +100ppm Product overview: UR73D2HTTE36L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2HTTE36L0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W Resistor - 52-UR73D2HTTE36L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W Resistor
52-UR73D2HTTE36L0F
SMD 0.75W Resistor 52-UR73D2HTTE36L0F
Current Sense Resistors - SMD 0.75W 36L00 Ohm +1% +100ppm Product overview: UR73D2HTTE36L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2HTTE36L0F can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 0.75W 36L00 Ohm +1% +100ppm Product overview: UR73D2HTTE36L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2HTTE36L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - UR73D2HTTE36L0F - 974740-UR73D2HTTE36L0F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - UR73D2HTTE36L0F
974740-UR73D2HTTE36L0F
Chip Resistor - Surface Mount - UR73D2HTTE36L0F 974740-UR73D2HTTE36L0F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974740-UR73D2HTTE36L 0F Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 650 µm Weight: 33.991078 mg Resistance: 36 mΩ Power Rating: 750 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974740-UR73D2HTTE36L0F
Termination: SMD/SMT
Length: 5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 650 µm
Weight: 33.991078 mg
Resistance: 36 mΩ
Power Rating: 750 mW
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 5025
Case / Package: 2010
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2010

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-UR73D2HTTE36L0F 974740-UR73D2HTTE36L0F
Product Name SMD 0.75W Resistor Chip Resistor - Surface Mount - UR73D2HTTE36L0F
Technology / Construction Thick Film
Resistance Range 0.0360 ohms 0.0360 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details