KOA Speer Electronics, Inc. Chip Resistor - Surface Mount UR73D1JTTDR100F

Description
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-UR73D1JTTDR100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D1JTTDR100FTR-ND
Chip Resistor - Surface Mount 2019-UR73D1JTTDR100FTR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D1JTTDR100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D1JTTDR100FCT-ND
Chip Resistor - Surface Mount 2019-UR73D1JTTDR100FCT-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D1JTTDR100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D1JTTDR100FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D1JTTDR100FDKR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R1, 0.25W, Thick Film, 0603 Rohs Compliant Koa - 85AH5761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 0.25W, Thick Film, 0603 Rohs Compliant Koa
85AH5761
Res, 0R1, 0.25W, Thick Film, 0603 Rohs Compliant Koa 85AH5761
RES, 0R1, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 0R1, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-UR73D1JTTDR100FTR-ND 85AH5761
Product Name Chip Resistor - Surface Mount Res, 0R1, 0.25W, Thick Film, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD165JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details