KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 60 100 150 200 250 300 350 500 633
Product Name Notes
Features Flameproof coating is available (specify "CFP") Reduced body size (specify "CFS/CFPS") Suitable for automatic machine insertion Stronger in pulse resistance than chip resistors of the same type Products with...
Features Free direction for mounting due to cylindrical design High precision products (Resistance tolerance ±0.1% and T.C.R.±25x10-6/K) available (RN41) The electrode strength is firm The noise characteristics are...
Features High Power Resistor Use flame-retardant insulated ceramic case Products meet EU RoHS requirements. Excellent with anti-pulse and inrush current
Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements...
Features Power type current detecting resistors Flame retardant resistors in ceramic case Automatic insertion for a 5mm pitch between terminals is applicable (26 type, 58 type) Low inductance Space saving...

Next >>