5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
RES 5M OHM 1% 3W 2512
RES 5M OHM 1% 3W 2512
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-TLR3APDTE5L00F75TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 1 +/- % |