RESISTOR
RESISTOR
RESISTOR
RESISTOR
RES, 0R01, 2W, 2512, METAL PLATE ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1921955 | 1810436 | 2019-TLR3AWDTE10L0F75TR-ND | TLR3AWDTE10L0F75 | 85AH5563 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 0R01, 2W, 2512, Metal Plate Rohs Compliant Koa |
| Technology / Construction | MetalAlloy; Metal Plate | Metal strip | MetalAlloy | MetalOxide | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 2512; 2512 | 2512; 2512 (6432 Metric) | 2512 |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | |||
| Power Rating | 2 watts | 2 watts | 2 watts | ||
| Standards and Certifications | Aec-q200 | RoHS |