KOA Speer Electronics, Inc. Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| Features Flameproof retardant coating (equivalent to UL94 V-0) Fail-safe mains fusing at AC 250V (4.7Ω~9.1Ω: AC200V) Products with lead-free terminations meet EU RoHS | |
| Features Flameproof silicone coating equivalent (UL 94 V-0) CWH resistors meet MIL-PRF-26 (U characteristics) CWH high precision resistors with T.C.R. less than ±20x10-6/K Suitable for automatic machine insertion... | |
| Features Resistors meeting MIL-R-26E (U and V characteristics) and surface temperature (hot spot) 350°C max. Resistors with a wide range of 0.1Ω ~ 62kΩ, covering applications from precision to power... |