100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES 100M OHM 1% 1W 2512 Product overview: UR73D3ATTER100F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D3ATTER100F can be used for catalog matching and distributor lookup.
RES 100M OHM 1% 1W 2512
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-UR73D3ATTER100FCT-ND | 52-UR73D3ATTER100F | UR73D3ATTER100F |
| Product Name | Chip Resistor - Surface Mount | 1W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % |