KOA Speer Electronics, Inc. 0.008 OHM 2W Resistor TLR3AWDTE8L00F75

Description
RES 0.008 OHM 1% 2W 2512 Product overview: TLR3AWDTE8L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3AWDTE8L00F75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.008 OHM 1% 2W 2512 Product overview: TLR3AWDTE8L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3AWDTE8L00F75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.008 OHM 2W Resistor - 52-TLR3AWDTE8L00F75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.008 OHM 2W Resistor
52-TLR3AWDTE8L00F75
0.008 OHM 2W Resistor 52-TLR3AWDTE8L00F75
RES 0.008 OHM 1% 2W 2512 Product overview: TLR3AWDTE8L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3AWDTE8L00F75 can be used for catalog matching and distributor lookup.

RES 0.008 OHM 1% 2W 2512 Product overview: TLR3AWDTE8L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3AWDTE8L00F75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1380068-TLR3AWDTE8L00F75 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380068-TLR3AWDTE8L00F75
Resistors - Chip Resistor - Surface Mount 1380068-TLR3AWDTE8L00F75
Win Source Part Number: 1380068-TLR3AWDTE8L0 0F75 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: TLR Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: TLR3A HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.033" (0.85mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 8 mOhms Power (Watts): 2W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1380068-TLR3AWDTE8L00F75
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 155°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: TLR
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: TLR3A
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.033" (0.85mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 8 mOhms
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE8L00F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE8L00F75TR-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE8L00F75TR-ND
8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE8L00F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE8L00F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE8L00F75DKR-ND
8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE8L00F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE8L00F75CT-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE8L00F75CT-ND
8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-TLR3AWDTE8L00F75 1380068-TLR3AWDTE8L00F75 2019-TLR3AWDTE8L00F75TR-ND
Product Name 0.008 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Plate MetalAlloy
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms
Power Rating 2 watts 2 watts 2 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 155 C (-85 to 311 F) -65 to 155 C (-85 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details