KOA Speer Electronics, Inc. Chip Resistor - Surface Mount UR73D1JTTD20L0F

Description
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-UR73D1JTTD20L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D1JTTD20L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D1JTTD20L0FCT-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D1JTTD20L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D1JTTD20L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D1JTTD20L0FDKR-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D1JTTD20L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D1JTTD20L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D1JTTD20L0FTR-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - UR73D1JTTD20L0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UR73D1JTTD20L0F
Chip Resistor - Surface Mount UR73D1JTTD20L0F
RES 20M OHM 1% 1/4W 0603

RES 20M OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 0R02, 0.25W, Thick Film, 0603 Rohs Compliant Koa - 85AH5763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.25W, Thick Film, 0603 Rohs Compliant Koa
85AH5763
Res, 0R02, 0.25W, Thick Film, 0603 Rohs Compliant Koa 85AH5763
RES, 0R02, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 0R02, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 2019-UR73D1JTTD20L0FCT-ND UR73D1JTTD20L0F 85AH5763
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R02, 0.25W, Thick Film, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers