KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR3APDTE3L00F50

Description
3 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR3APDTE3L00F50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE3L00F50TR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE3L00F50TR-ND
3 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE3L00F50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE3L00F50CT-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE3L00F50CT-ND
RES 0.003 OHM 1% 5W 2512

RES 0.003 OHM 1% 5W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE3L00F50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE3L00F50DKR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE3L00F50DKR-ND
RES 0.003 OHM 1% 5W 2512

RES 0.003 OHM 1% 5W 2512

Buy Now Datasheet
Surface Mount Resistors - 2313685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313685
Surface Mount Resistors 2313685
KOA TLR3APDTE3L00F50

KOA TLR3APDTE3L00F50

Supplier's Site
Surface Mount Resistors - 2313684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313684
Surface Mount Resistors 2313684
KOA TLR3APDTE3L00F50

KOA TLR3APDTE3L00F50

Supplier's Site
Surface Mount Resistors - 2313685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313685P
Surface Mount Resistors 2313685P
KOA TLR3APDTE3L00F50

KOA TLR3APDTE3L00F50

Supplier's Site
Res, 0R003, 3W, Metal Plate, 2512 Rohs Compliant Koa - 85AH5552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 3W, Metal Plate, 2512 Rohs Compliant Koa
85AH5552
Res, 0R003, 3W, Metal Plate, 2512 Rohs Compliant Koa 85AH5552
RES, 0R003, 3W, METAL PLATE, 2512 ROHS COMPLIANT: YES

RES, 0R003, 3W, METAL PLATE, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-TLR3APDTE3L00F50TR-ND 2313685 85AH5552
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 0R003, 3W, Metal Plate, 2512 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy; Metal Plate
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 2512
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details