KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount UR73D3ATTE50L0F

Description
Win Source Part Number: 974741-UR73D3ATTE50L 0F Category: Resistors>Chip Resistor - Surface Mount Series: UR73 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-UR73D3ATTE50L0F DKR,2019-UR73D3ATTE5 0L0FTR,2019-UR73D3AT TE50L0FCT Base Product Number: UR73D3A
Request a Quote Datasheet
Description
Win Source Part Number: 974741-UR73D3ATTE50L 0F Category: Resistors>Chip Resistor - Surface Mount Series: UR73 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-UR73D3ATTE50L0F DKR,2019-UR73D3ATTE5 0L0FTR,2019-UR73D3AT TE50L0FCT Base Product Number: UR73D3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
974741-UR73D3ATTE50L0F
Resistors - Chip Resistor - Surface Mount 974741-UR73D3ATTE50L0F
Win Source Part Number: 974741-UR73D3ATTE50L 0F Category: Resistors>Chip Resistor - Surface Mount Series: UR73 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-UR73D3ATTE50L0F DKR,2019-UR73D3ATTE5 0L0FTR,2019-UR73D3AT TE50L0FCT Base Product Number: UR73D3A

Win Source Part Number: 974741-UR73D3ATTE50L0F
Category: Resistors>Chip Resistor - Surface Mount
Series: UR73
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-UR73D3ATTE50L0FDKR,2019-UR73D3ATTE50L0FTR,2019-UR73D3ATTE50L0FCT
Base Product Number: UR73D3A

Buy Now Datasheet
0.05 OHM 1W Resistor - 52-UR73D3ATTE50L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 1W Resistor
52-UR73D3ATTE50L0F
0.05 OHM 1W Resistor 52-UR73D3ATTE50L0F
RES 0.05 OHM 1% 1W 2512 Product overview: UR73D3ATTE50L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D3ATTE50L0F can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 1W 2512 Product overview: UR73D3ATTE50L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D3ATTE50L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-UR73D3ATTE50L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D3ATTE50L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D3ATTE50L0FTR-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D3ATTE50L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D3ATTE50L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D3ATTE50L0FDKR-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D3ATTE50L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D3ATTE50L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D3ATTE50L0FCT-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R05, 1W, Thick Film, 2512 Rohs Compliant Koa - 85AH5778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1W, Thick Film, 2512 Rohs Compliant Koa
85AH5778
Res, 0R05, 1W, Thick Film, 2512 Rohs Compliant Koa 85AH5778
RES, 0R05, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

RES, 0R05, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - UR73D3ATTE50L0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
UR73D3ATTE50L0F
Resistors - Chip Resistor - Surface Mount UR73D3ATTE50L0F
RES 0.05 OHM 1% 1W 2512

RES 0.05 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 974741-UR73D3ATTE50L0F 52-UR73D3ATTE50L0F 2019-UR73D3ATTE50L0FTR-ND 85AH5778 UR73D3ATTE50L0F
Product Name Resistors - Chip Resistor - Surface Mount 0.05 OHM 1W Resistor Chip Resistor - Surface Mount Res, 0R05, 1W, Thick Film, 2512 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - RL73H2BR16FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details