KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR3APDTE5L00F50

Description
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR3APDTE5L00F50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE5L00F50CT-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE5L00F50CT-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE5L00F50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE5L00F50TR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE5L00F50TR-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE5L00F50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE5L00F50DKR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE5L00F50DKR-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1151332-TLR3APDTE5L00F50
Resistors - Chip Resistor - Surface Mount 1151332-TLR3APDTE5L00F50
Win Source Part Number: 1151332-TLR3APDTE5L0 0F50 Category: Resistors>Chip Resistor - Surface Mount Series: TLR Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Alternative Parts (Cross-Reference): TLR3APDTE5L00F50.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-TLR3APDTE5L00F5 0CT,2019-TLR3APDTE5L 00F50DKR,2019-TLR3AP DTE5L00F50TR Base Product Number: TLR3A

Win Source Part Number: 1151332-TLR3APDTE5L00F50
Category: Resistors>Chip Resistor - Surface Mount
Series: TLR
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Alternative Parts (Cross-Reference): TLR3APDTE5L00F50.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-TLR3APDTE5L00F50CT,2019-TLR3APDTE5L00F50DKR,2019-TLR3APDTE5L00F50TR
Base Product Number: TLR3A

Buy Now Datasheet
Surface Mount Resistors - 2313690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313690
Surface Mount Resistors 2313690
KOA TLR3APDTE5L00F50

KOA TLR3APDTE5L00F50

Supplier's Site
Surface Mount Resistors - 2313688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313688
Surface Mount Resistors 2313688
KOA TLR3APDTE5L00F50

KOA TLR3APDTE5L00F50

Supplier's Site
Surface Mount Resistors - 2313690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313690P
Surface Mount Resistors 2313690P
KOA TLR3APDTE5L00F50

KOA TLR3APDTE5L00F50

Supplier's Site
Res, 0R005, 3W, Metal Plate, 2512 Rohs Compliant Koa - 85AH5556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 3W, Metal Plate, 2512 Rohs Compliant Koa
85AH5556
Res, 0R005, 3W, Metal Plate, 2512 Rohs Compliant Koa 85AH5556
RES, 0R005, 3W, METAL PLATE, 2512 ROHS COMPLIANT: YES

RES, 0R005, 3W, METAL PLATE, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-TLR3APDTE5L00F50CT-ND 1151332-TLR3APDTE5L00F50 2313690 85AH5556
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Res, 0R005, 3W, Metal Plate, 2512 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy; Metal Plate
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 2512
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details