KOA Speer Electronics, Inc. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Features Achieves a thermal time constant of 2.8-seconds due to volume reduction Excellent heat-resistance Applies axial lead type suitable to use as heater element Products with lead-free terminations meet EU... | |
| Features All ST-series thermal sensors are custom-made products. ST-series thermal sensors are designed in various shapes in accordance with your application using a platinum thin-film thermal sensor (SDT101, SDT310 series)... | |
| Features Characteristics are equivalent with IEC 60751-2008, JISC 1604-2013 Small package of 1.2mm x 3mm with 100Ω resistance Products meet RoHS requirements. RoHS regulation is not intended for Pb-glass contained... | |
| Features SDT101SA is ultra-compact sensor element and offers 1kΩ Simple structure for lead forming STD101A and SDT101SA can be easily soldered Ideal for low directivity heat flow sensor elements Stable... | |
| Features SMD platinum thin film thermal sensors T.C.R. is in accordance to JIS IEC standards Suitable for both flow and reflow solderings Products meet EU RoHS requirements AEC-Q200 Tested | |
| Features SMD platinum thin film thermal sensors T.C.R. is in accordance to JIS-DIN standards IEC Suitable for temperature control in various industrial equipment Suitable for both flow and reflow solderings... | |
| Features T.C.R. is in accordance to JIS-DIN IEC standards The small package with a real ability of 1kΩ resistance Thermal time constant is improved with the small package Products meet... |