KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR1ETTP10LG

Description
10 mOhms ±2% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±2% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR1ETTP10LGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR1ETTP10LGTR-ND
Chip Resistor - Surface Mount 2019-TLR1ETTP10LGTR-ND
10 mOhms ±2% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

10 mOhms ±2% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - TLR1ETTP10LG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR1ETTP10LG
Chip Resistor - Surface Mount TLR1ETTP10LG
RES 10M OHM 2% 1/5W 0402

RES 10M OHM 2% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-TLR1ETTP10LGTR-ND TLR1ETTP10LG
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0402; 0402
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details