KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR2HWDTE6L00F75

Description
6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR2HWDTE6L00F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HWDTE6L00F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR2HWDTE6L00F75DKR-ND
6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2HWDTE6L00F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HWDTE6L00F75CT-ND
Chip Resistor - Surface Mount 2019-TLR2HWDTE6L00F75CT-ND
6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2HWDTE6L00F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HWDTE6L00F75TR-ND
Chip Resistor - Surface Mount 2019-TLR2HWDTE6L00F75TR-ND
6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - TLR2HWDTE6L00F75 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR2HWDTE6L00F75
Chip Resistor - Surface Mount TLR2HWDTE6L00F75
RES 6M OHM 1% 2W 2010

RES 6M OHM 1% 2W 2010

Supplier's Site Datasheet
Res, 0R006, 2W, Metal Plate, 2010 Rohs Compliant Koa - 85AH5541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 2W, Metal Plate, 2010 Rohs Compliant Koa
85AH5541
Res, 0R006, 2W, Metal Plate, 2010 Rohs Compliant Koa 85AH5541
RES, 0R006, 2W, METAL PLATE, 2010 ROHS COMPLIANT: YES

RES, 0R006, 2W, METAL PLATE, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 2019-TLR2HWDTE6L00F75DKR-ND TLR2HWDTE6L00F75 85AH5541
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R006, 2W, Metal Plate, 2010 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details