KOA Speer Electronics, Inc. Surface Mount Resistors UR73D2BTTD15L0F

Description
KOA UR73D2BTTD15L0F
Request a Quote Datasheet
Description
KOA UR73D2BTTD15L0F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1921840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1921840
Surface Mount Resistors 1921840
KOA UR73D2BTTD15L0F

KOA UR73D2BTTD15L0F

Supplier's Site
Surface Mount Resistors - 1786324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786324
Surface Mount Resistors 1786324
KOA UR73D2BTTD15L0F

KOA UR73D2BTTD15L0F

Supplier's Site
Surface Mount Resistors - 1921840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1921840P
Surface Mount Resistors 1921840P
KOA UR73D2BTTD15L0F

KOA UR73D2BTTD15L0F

Supplier's Site
Surface Mount Resistors - 1786595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786595
Surface Mount Resistors 1786595
KOA UR73D2BTTD15L0F

KOA UR73D2BTTD15L0F

Supplier's Site
Chip Resistor - Surface Mount - 2019-UR73D2BTTD15L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD15L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD15L0FCT-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2BTTD15L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD15L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD15L0FTR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2BTTD15L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD15L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD15L0FDKR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
2W Resistor - 52-UR73D2BTTD15L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 15M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD15L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD15L0F can be used for catalog matching and distributor lookup.

RES 15M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD15L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD15L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130520-UR73D2BTTD15L0F
Resistors - Chip Resistor - Surface Mount 1130520-UR73D2BTTD15L0F
Win Source Part Number: 1130520-UR73D2BTTD15 L0F Category: Resistors>Chip Resistor - Surface Mount Series: UR73 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 15 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-UR73D2BTTD15L0F TR,2019-UR73D2BTTD15 L0FCT,2019-UR73D2BTT D15L0FDKR Base Product Number: UR73D2B

Win Source Part Number: 1130520-UR73D2BTTD15L0F
Category: Resistors>Chip Resistor - Surface Mount
Series: UR73
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-UR73D2BTTD15L0FTR,2019-UR73D2BTTD15L0FCT,2019-UR73D2BTTD15L0FDKR
Base Product Number: UR73D2B

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - UR73D2BTTD15L0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
UR73D2BTTD15L0F
Resistors - Chip Resistor - Surface Mount UR73D2BTTD15L0F
RES 15M OHM 1% 1/2W 1206

RES 15M OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1921840 1786324 2019-UR73D2BTTD15L0FCT-ND 52-UR73D2BTTD15L0F 1130520-UR73D2BTTD15L0F UR73D2BTTD15L0F
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 2W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206 (3216 Metric) 1206; 1206 (3216 Metric)
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details