KOA Speer Electronics, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| Features In normal condition, it works as a resistor and when excessive voltage is applied, it protects circuits by fusing quickly The same shape as RK73 series Suitable for both... | |
| Features Meets IEC60127-4 specifications (7A or less) Stable fusing characteristics due to original technology Suitable for reflow and flow soldering Products meet EU RoHS requirements Excellent anti-sulfuration characteristics due to... | |
| Features Small and light chip current fuses for the secondary circuit Temperature cycle (-55°C ~ 125°C), 1000 cycle Original construction and manufacturing method stabilize fusing characteristics Suitable for overcurrent protection... | |
| Features Small, lightweight design Special manufacturing method stabilizing fusing characteristics and occupying less area Low power consumption and less voltage drop due to low internal resistance Suitable for overcurrent protection... | |
| Features Surface mount fuse suitable for primary and secondary circuits Ceramic case provides excellent mechanical strength Suitable for flow and reflow soldering Stable fusing characteristics due to the original technology... |