KOA Speer Electronics, Inc. Chip Resistor - Surface Mount UR73D1ETTPR100F

Description
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-UR73D1ETTPR100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D1ETTPR100FCT-ND
Chip Resistor - Surface Mount 2019-UR73D1ETTPR100FCT-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D1ETTPR100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D1ETTPR100FTR-ND
Chip Resistor - Surface Mount 2019-UR73D1ETTPR100FTR-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D1ETTPR100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D1ETTPR100FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D1ETTPR100FDKR-ND
100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

100 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Res Thick Film 0402 0.1 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD T/R - 430-UR73D1ETTPR100F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 0.1 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD T/R
430-UR73D1ETTPR100F
Res Thick Film 0402 0.1 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD T/R 430-UR73D1ETTPR100F
Res Thick Film 0402 0.1 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD T/R

Res Thick Film 0402 0.1 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - UR73D1ETTPR100F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UR73D1ETTPR100F
Chip Resistor - Surface Mount UR73D1ETTPR100F
RES 0.1 OHM 1% 1/8W 0402

RES 0.1 OHM 1% 1/8W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-UR73D1ETTPR100FCT-ND 430-UR73D1ETTPR100F UR73D1ETTPR100F
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 0.1 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details