KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount UR73D3ATTE10L0F

Description
Win Source Part Number: 974867-UR73D3ATTE10L 0F Category: Resistors>Chip Resistor - Surface Mount Series: UR73 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.091" (2.30mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-UR73D3ATTE10L0F TR,2019-UR73D3ATTE10 L0FDKR,2019-UR73D3AT TE10L0FCT Base Product Number: UR73D3A
Request a Quote Datasheet
Description
Win Source Part Number: 974867-UR73D3ATTE10L 0F Category: Resistors>Chip Resistor - Surface Mount Series: UR73 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.091" (2.30mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-UR73D3ATTE10L0F TR,2019-UR73D3ATTE10 L0FDKR,2019-UR73D3AT TE10L0FCT Base Product Number: UR73D3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
974867-UR73D3ATTE10L0F
Resistors - Chip Resistor - Surface Mount 974867-UR73D3ATTE10L0F
Win Source Part Number: 974867-UR73D3ATTE10L 0F Category: Resistors>Chip Resistor - Surface Mount Series: UR73 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.091" (2.30mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-UR73D3ATTE10L0F TR,2019-UR73D3ATTE10 L0FDKR,2019-UR73D3AT TE10L0FCT Base Product Number: UR73D3A

Win Source Part Number: 974867-UR73D3ATTE10L0F
Category: Resistors>Chip Resistor - Surface Mount
Series: UR73
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-UR73D3ATTE10L0FTR,2019-UR73D3ATTE10L0FDKR,2019-UR73D3ATTE10L0FCT
Base Product Number: UR73D3A

Buy Now Datasheet
1W Resistor - 52-UR73D3ATTE10L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 10M OHM 1% 1W 2512 Product overview: UR73D3ATTE10L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D3ATTE10L0F can be used for catalog matching and distributor lookup.

RES 10M OHM 1% 1W 2512 Product overview: UR73D3ATTE10L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D3ATTE10L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-UR73D3ATTE10L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D3ATTE10L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D3ATTE10L0FTR-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D3ATTE10L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D3ATTE10L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D3ATTE10L0FDKR-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D3ATTE10L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D3ATTE10L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D3ATTE10L0FCT-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 974867-UR73D3ATTE10L0F 52-UR73D3ATTE10L0F 2019-UR73D3ATTE10L0FTR-ND
Product Name Resistors - Chip Resistor - Surface Mount 1W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details